RAB Lighting Outdoor Wall Light WPTS35W

Description
COMPACT, SECURITY LIGHT TYPE 6-7/8 INCH L X 11 INCH H X 5-3/4 INCH D SIZE WHITE FINISH UL (CANADA AND US) APPROVAL R-NPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 35 W LAMP WATTAGE DIE-CAST ALUMINUM BACK PLATE HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE MOLDED REFRACTOR REFRACTOR/LENS TYPE TALLPACK[TM] BRAND APPLICATION WET LOCATION REFLECTOR MATERIAL DIE-FORMED ALUMINUM BOTTOM CONDUIT KNOCKOUT SIZE 1/2 INCH LAMP LIFE 24000 HR LIGHT INTENSITY 2250 LUMEN WPTS MODEL
Datasheet
Description
COMPACT, SECURITY LIGHT TYPE 6-7/8 INCH L X 11 INCH H X 5-3/4 INCH D SIZE WHITE FINISH UL (CANADA AND US) APPROVAL R-NPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 35 W LAMP WATTAGE DIE-CAST ALUMINUM BACK PLATE HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE MOLDED REFRACTOR REFRACTOR/LENS TYPE TALLPACK[TM] BRAND APPLICATION WET LOCATION REFLECTOR MATERIAL DIE-FORMED ALUMINUM BOTTOM CONDUIT KNOCKOUT SIZE 1/2 INCH LAMP LIFE 24000 HR LIGHT INTENSITY 2250 LUMEN WPTS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPTS35W - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPTS35W
Outdoor Wall Light WPTS35W
COMPACT, SECURITY LIGHT TYPE 6-7/8 INCH L X 11 INCH H X 5-3/4 INCH D SIZE WHITE FINISH UL (CANADA AND US) APPROVAL R-NPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 35 W LAMP WATTAGE DIE-CAST ALUMINUM BACK PLATE HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE MOLDED REFRACTOR REFRACTOR/LENS TYPE TALLPACK[TM] BRAND APPLICATION WET LOCATION REFLECTOR MATERIAL DIE-FORMED ALUMINUM BOTTOM CONDUIT KNOCKOUT SIZE 1/2 INCH LAMP LIFE 24000 HR LIGHT INTENSITY 2250 LUMEN WPTS MODEL
  • COMPACT, SECURITY LIGHT TYPE
  • 6-7/8 INCH L X 11 INCH H X 5-3/4 INCH D SIZE
  • WHITE FINISH
  • UL (CANADA AND US) APPROVAL
  • R-NPF BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 35 W LAMP WATTAGE
  • DIE-CAST ALUMINUM BACK PLATE HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • VANDAL RESISTANT POLYCARBONATE MOLDED REFRACTOR REFRACTOR/LENS TYPE
  • TALLPACK[TM] BRAND
  • APPLICATION WET LOCATION
  • REFLECTOR MATERIAL DIE-FORMED ALUMINUM
  • BOTTOM CONDUIT KNOCKOUT SIZE 1/2 INCH
  • LAMP LIFE 24000 HR
  • LIGHT INTENSITY 2250 LUMEN
  • WPTS MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPTS35W
Product Name Outdoor Wall Light
Application Outdoor; Security
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details