RAB Lighting Outdoor Wall Light WPTLED25Y/D10/PC2

Description
WET LOCATION TYPE 7-3/8 INCH W X 3-3/4 INCH D X 11-1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL, DLC APPROVAL LED LAMP TYPE 25 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE VANDAL-RESISTANT, HIGH IMPACT, UV-STABILIZED POLYCARBONATE REFRACTOR/LENS TYPE ROHS COMPLIANT DRIVER TYPE 0 TO 10 V DIMMER CURRENT RATING 0.096 AMPERE (INPUT), 550 MILLIAMPERE (OUTPUT) INTENSITY 2386 LUMEN COLOR RENDERING INDEX 73 COLOR TEMPERATURE 3000 K RATED LIFE IN HOUR 100000 MATERIAL HIGH-GLOSS WHITE ALUMINUM (REFLECTOR
Description
WET LOCATION TYPE 7-3/8 INCH W X 3-3/4 INCH D X 11-1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL, DLC APPROVAL LED LAMP TYPE 25 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE VANDAL-RESISTANT, HIGH IMPACT, UV-STABILIZED POLYCARBONATE REFRACTOR/LENS TYPE ROHS COMPLIANT DRIVER TYPE 0 TO 10 V DIMMER CURRENT RATING 0.096 AMPERE (INPUT), 550 MILLIAMPERE (OUTPUT) INTENSITY 2386 LUMEN COLOR RENDERING INDEX 73 COLOR TEMPERATURE 3000 K RATED LIFE IN HOUR 100000 MATERIAL HIGH-GLOSS WHITE ALUMINUM (REFLECTOR

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPTLED25Y/D10/PC2 - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPTLED25Y/D10/PC2
Outdoor Wall Light WPTLED25Y/D10/PC2
WET LOCATION TYPE 7-3/8 INCH W X 3-3/4 INCH D X 11-1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL, DLC APPROVAL LED LAMP TYPE 25 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE VANDAL-RESISTANT, HIGH IMPACT, UV-STABILIZED POLYCARBONATE REFRACTOR/LENS TYPE ROHS COMPLIANT DRIVER TYPE 0 TO 10 V DIMMER CURRENT RATING 0.096 AMPERE (INPUT), 550 MILLIAMPERE (OUTPUT) INTENSITY 2386 LUMEN COLOR RENDERING INDEX 73 COLOR TEMPERATURE 3000 K RATED LIFE IN HOUR 100000 MATERIAL HIGH-GLOSS WHITE ALUMINUM (REFLECTOR
  • WET LOCATION TYPE
  • 7-3/8 INCH W X 3-3/4 INCH D X 11-1/2 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL, DLC APPROVAL
  • LED LAMP TYPE
  • 25 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • VANDAL-RESISTANT, HIGH IMPACT, UV-STABILIZED POLYCARBONATE REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • DRIVER TYPE 0 TO 10 V DIMMER
  • CURRENT RATING 0.096 AMPERE (INPUT), 550 MILLIAMPERE (OUTPUT)
  • INTENSITY 2386 LUMEN
  • COLOR RENDERING INDEX 73
  • COLOR TEMPERATURE 3000 K
  • RATED LIFE IN HOUR 100000
  • MATERIAL HIGH-GLOSS WHITE ALUMINUM (REFLECTOR
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPTLED25Y/D10/PC2
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details