RECTANGLE, SECURITY LIGHT TYPE
7 3/4 INCH L X 7 1/2 INCH W X 13 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
HX-HPF, QUAD TAP, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
PRISMATIC GLASS REFRACTOR REFRACTOR/LENS TYPE
TALLPACK[T], RAB[R] BRAND
WPTG MODEL
RAB Lighting
Done
Datasheet
Description
RECTANGLE, SECURITY LIGHT TYPE
7 3/4 INCH L X 7 1/2 INCH W X 13 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
HX-HPF, QUAD TAP, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
PRISMATIC GLASS REFRACTOR REFRACTOR/LENS TYPE
TALLPACK[T], RAB[R] BRAND
WPTG MODEL
RECTANGLE, SECURITY LIGHT TYPE
7 3/4 INCH L X 7 1/2 INCH W X 13 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
HX-HPF, QUAD TAP, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
PRISMATIC GLASS REFRACTOR REFRACTOR/LENS TYPE
TALLPACK[T], RAB[R] BRAND
WPTG MODEL