RAB Lighting Outdoor Wall Light WPTGHH50QTW/PC

Description
PHOTOCELL TYPE 7-3/4 INCH W X 7-1/2 INCH D X 13 INCH H SIZE WHITE FINISH UL APPROVAL HX-HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 LAMP TYPE 50 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAVY PRISMATIC GLASS REFRACTOR REFRACTOR/LENS TYPE BALLAST HOUSING MATERIAL PAINTED WHITE STAMPED STEEL REFLECTOR MATERIAL DIE-FORMED ALUMINUM INTENSITY 3400 LUMEN RATED LIFE IN HOUR 10000 CURRENT RATING 0.6 AMPERE INCLUDES HEAVY DIE-CAST ALUMINUM BACK PLATE 1/2 INCH BOTTOM AND BACK CONDUIT KNOCKOUT,
Datasheet
Description
PHOTOCELL TYPE 7-3/4 INCH W X 7-1/2 INCH D X 13 INCH H SIZE WHITE FINISH UL APPROVAL HX-HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 LAMP TYPE 50 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAVY PRISMATIC GLASS REFRACTOR REFRACTOR/LENS TYPE BALLAST HOUSING MATERIAL PAINTED WHITE STAMPED STEEL REFLECTOR MATERIAL DIE-FORMED ALUMINUM INTENSITY 3400 LUMEN RATED LIFE IN HOUR 10000 CURRENT RATING 0.6 AMPERE INCLUDES HEAVY DIE-CAST ALUMINUM BACK PLATE 1/2 INCH BOTTOM AND BACK CONDUIT KNOCKOUT,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPTGHH50QTW/PC - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPTGHH50QTW/PC
Outdoor Wall Light WPTGHH50QTW/PC
PHOTOCELL TYPE 7-3/4 INCH W X 7-1/2 INCH D X 13 INCH H SIZE WHITE FINISH UL APPROVAL HX-HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 LAMP TYPE 50 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAVY PRISMATIC GLASS REFRACTOR REFRACTOR/LENS TYPE BALLAST HOUSING MATERIAL PAINTED WHITE STAMPED STEEL REFLECTOR MATERIAL DIE-FORMED ALUMINUM INTENSITY 3400 LUMEN RATED LIFE IN HOUR 10000 CURRENT RATING 0.6 AMPERE INCLUDES HEAVY DIE-CAST ALUMINUM BACK PLATE 1/2 INCH BOTTOM AND BACK CONDUIT KNOCKOUT,
  • PHOTOCELL TYPE
  • 7-3/4 INCH W X 7-1/2 INCH D X 13 INCH H SIZE
  • WHITE FINISH
  • UL APPROVAL
  • HX-HPF, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 LAMP TYPE
  • 50 W LAMP WATTAGE
  • CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • HEAVY PRISMATIC GLASS REFRACTOR REFRACTOR/LENS TYPE
  • BALLAST HOUSING MATERIAL PAINTED WHITE STAMPED STEEL
  • REFLECTOR MATERIAL DIE-FORMED ALUMINUM
  • INTENSITY 3400 LUMEN
  • RATED LIFE IN HOUR 10000
  • CURRENT RATING 0.6 AMPERE
  • INCLUDES HEAVY DIE-CAST ALUMINUM BACK PLATE 1/2 INCH BOTTOM AND BACK CONDUIT KNOCKOUT,
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPTGHH50QTW/PC
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details