RAB Lighting Outdoor Wall Light WPTF42MSW

Description
SECURITY LIGHT TYPE 6-3/4 INCH L X 11 INCH H X 5-3/8 INCH D SIZE WHITE FINISH UL (CANADA AND US) APPROVAL ELECTRONIC, QUAD TAP BALLAST TYPE YES LAMP INCLUDED GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE VANDAL RESISTANT POLYCARBONATE HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE REFRACTOR, VANDAL RESISTANT HARD LENS REFRACTOR/LENS TYPE TALLPACK[TM] BRAND APPLICATION WET LOCATION LAMP LIFE 12000 HR LIGHT INTENSITY 3200 LUMEN INCLUDES MINI SENSOR WPTF MODEL
Datasheet
Description
SECURITY LIGHT TYPE 6-3/4 INCH L X 11 INCH H X 5-3/8 INCH D SIZE WHITE FINISH UL (CANADA AND US) APPROVAL ELECTRONIC, QUAD TAP BALLAST TYPE YES LAMP INCLUDED GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE VANDAL RESISTANT POLYCARBONATE HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE REFRACTOR, VANDAL RESISTANT HARD LENS REFRACTOR/LENS TYPE TALLPACK[TM] BRAND APPLICATION WET LOCATION LAMP LIFE 12000 HR LIGHT INTENSITY 3200 LUMEN INCLUDES MINI SENSOR WPTF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPTF42MSW - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPTF42MSW
Outdoor Wall Light WPTF42MSW
SECURITY LIGHT TYPE 6-3/4 INCH L X 11 INCH H X 5-3/8 INCH D SIZE WHITE FINISH UL (CANADA AND US) APPROVAL ELECTRONIC, QUAD TAP BALLAST TYPE YES LAMP INCLUDED GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE VANDAL RESISTANT POLYCARBONATE HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE REFRACTOR, VANDAL RESISTANT HARD LENS REFRACTOR/LENS TYPE TALLPACK[TM] BRAND APPLICATION WET LOCATION LAMP LIFE 12000 HR LIGHT INTENSITY 3200 LUMEN INCLUDES MINI SENSOR WPTF MODEL
  • SECURITY LIGHT TYPE
  • 6-3/4 INCH L X 11 INCH H X 5-3/8 INCH D SIZE
  • WHITE FINISH
  • UL (CANADA AND US) APPROVAL
  • ELECTRONIC, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE
  • 42 W LAMP WATTAGE
  • VANDAL RESISTANT POLYCARBONATE HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • PRISMATIC POLYCARBONATE REFRACTOR, VANDAL RESISTANT HARD LENS REFRACTOR/LENS TYPE
  • TALLPACK[TM] BRAND
  • APPLICATION WET LOCATION
  • LAMP LIFE 12000 HR
  • LIGHT INTENSITY 3200 LUMEN
  • INCLUDES MINI SENSOR
  • WPTF MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPTF42MSW
Product Name Outdoor Wall Light
Application Outdoor; Security
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details