RAB Lighting Outdoor Wall Light WPLEDR5Y

Description
5 INCH W X 3-3/4 INCH D X 5 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 5 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INTENSITY 133 LUMEN COLOR TEMPERATURE 3000 K COLOR RENDERING INDEX 88 RATED LIFE IN HOUR 100000 CURRENT RATING 0.18 AMPERE SURGE PROTECTION RATING 1 KV INCLUDES 1-1/2 INCH BACKBOX, (3) 1/2 INCH CONDUIT ENTRY POINTS APPLICATION WET LOCATION
Datasheet
Description
5 INCH W X 3-3/4 INCH D X 5 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 5 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INTENSITY 133 LUMEN COLOR TEMPERATURE 3000 K COLOR RENDERING INDEX 88 RATED LIFE IN HOUR 100000 CURRENT RATING 0.18 AMPERE SURGE PROTECTION RATING 1 KV INCLUDES 1-1/2 INCH BACKBOX, (3) 1/2 INCH CONDUIT ENTRY POINTS APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLEDR5Y - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLEDR5Y
Outdoor Wall Light WPLEDR5Y
5 INCH W X 3-3/4 INCH D X 5 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 5 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INTENSITY 133 LUMEN COLOR TEMPERATURE 3000 K COLOR RENDERING INDEX 88 RATED LIFE IN HOUR 100000 CURRENT RATING 0.18 AMPERE SURGE PROTECTION RATING 1 KV INCLUDES 1-1/2 INCH BACKBOX, (3) 1/2 INCH CONDUIT ENTRY POINTS APPLICATION WET LOCATION
  • 5 INCH W X 3-3/4 INCH D X 5 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 5 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • INTENSITY 133 LUMEN
  • COLOR TEMPERATURE 3000 K
  • COLOR RENDERING INDEX 88
  • RATED LIFE IN HOUR 100000
  • CURRENT RATING 0.18 AMPERE
  • SURGE PROTECTION RATING 1 KV
  • INCLUDES 1-1/2 INCH BACKBOX, (3) 1/2 INCH CONDUIT ENTRY POINTS
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLEDR5Y
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details