RAB Lighting Outdoor Wall Light WPLEDR5N

Description
5 INCH W X 3-1/4 INCH D SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 5 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION LAMP INTENSITY 159 LUMEN EFFICACY 30 LPW INPUT POWER 5 W COLOR RENDERING INDEX 85 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) LAMP LIFE 100000 HR TEMPERATURE RATING 104 DEG F MOUNTING TYPE WALL MOUNT WPLED MODEL
Datasheet
Description
5 INCH W X 3-1/4 INCH D SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 5 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION LAMP INTENSITY 159 LUMEN EFFICACY 30 LPW INPUT POWER 5 W COLOR RENDERING INDEX 85 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) LAMP LIFE 100000 HR TEMPERATURE RATING 104 DEG F MOUNTING TYPE WALL MOUNT WPLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLEDR5N - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLEDR5N
Outdoor Wall Light WPLEDR5N
5 INCH W X 3-1/4 INCH D SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 5 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION LAMP INTENSITY 159 LUMEN EFFICACY 30 LPW INPUT POWER 5 W COLOR RENDERING INDEX 85 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) LAMP LIFE 100000 HR TEMPERATURE RATING 104 DEG F MOUNTING TYPE WALL MOUNT WPLED MODEL
  • 5 INCH W X 3-1/4 INCH D SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 5 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240 V LAMP/BALLAST VOLTAGE
  • APPLICATION WET LOCATION
  • LAMP INTENSITY 159 LUMEN
  • EFFICACY 30 LPW
  • INPUT POWER 5 W
  • COLOR RENDERING INDEX 85
  • COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
  • LAMP LIFE 100000 HR
  • TEMPERATURE RATING 104 DEG F
  • MOUNTING TYPE WALL MOUNT
  • WPLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLEDR5N
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details