RAB Lighting Outdoor Wall Light WPLEDFC52/PCS

Description
FULL CUTOFF TYPE 12.1 INCH L X 9-1/2 INCH W X 10-1/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 52 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE LPACK[R] BRAND APPLICATION WET LOCATION REFLECTOR MATERIAL METALIZED POLYCARBONATE LAMP INTENSITY 5905 LUMEN EFFICACY 97 LPW EFFICIENCY 86 PERCENT INPUT POWER RATING 61 W COLOR RENDERING INDEX 65 COLOR TEMPERATURE IN KELVIN 5000 (COOL) LAMP LIFE 100000 HR TEMPE WPLED MODEL
Datasheet
Description
FULL CUTOFF TYPE 12.1 INCH L X 9-1/2 INCH W X 10-1/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 52 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE LPACK[R] BRAND APPLICATION WET LOCATION REFLECTOR MATERIAL METALIZED POLYCARBONATE LAMP INTENSITY 5905 LUMEN EFFICACY 97 LPW EFFICIENCY 86 PERCENT INPUT POWER RATING 61 W COLOR RENDERING INDEX 65 COLOR TEMPERATURE IN KELVIN 5000 (COOL) LAMP LIFE 100000 HR TEMPE WPLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLEDFC52/PCS - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLEDFC52/PCS
Outdoor Wall Light WPLEDFC52/PCS
FULL CUTOFF TYPE 12.1 INCH L X 9-1/2 INCH W X 10-1/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 52 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE LPACK[R] BRAND APPLICATION WET LOCATION REFLECTOR MATERIAL METALIZED POLYCARBONATE LAMP INTENSITY 5905 LUMEN EFFICACY 97 LPW EFFICIENCY 86 PERCENT INPUT POWER RATING 61 W COLOR RENDERING INDEX 65 COLOR TEMPERATURE IN KELVIN 5000 (COOL) LAMP LIFE 100000 HR TEMPE WPLED MODEL
  • FULL CUTOFF TYPE
  • 12.1 INCH L X 9-1/2 INCH W X 10-1/4 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 52 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • LPACK[R] BRAND
  • APPLICATION WET LOCATION
  • REFLECTOR MATERIAL METALIZED POLYCARBONATE
  • LAMP INTENSITY 5905 LUMEN
  • EFFICACY 97 LPW
  • EFFICIENCY 86 PERCENT
  • INPUT POWER RATING 61 W
  • COLOR RENDERING INDEX 65
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • LAMP LIFE 100000 HR
  • TEMPE
  • WPLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLEDFC52/PCS
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.78m(L)
View Details