RAB Lighting Outdoor Wall Light WPLEDFC104N/BL

Description
17 INCH W X 9-3/8 INCH D X 12-1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 104 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT REFLECTOR TYPE SPECULAR VACUUM METALLIZED POLYCARBONATE INTENSITY 9840 LUMEN RATED LIFE IN HOUR 100000 COLOR TEMPERATURE 4000 K (NEUTRAL) COLOR RENDERING INDEX 82 CURRENT RATING 0.95/0.59/0.51/0.44 AMPERE MOUNTING TYPE WALL ENCLOSUR
Datasheet
Description
17 INCH W X 9-3/8 INCH D X 12-1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 104 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT REFLECTOR TYPE SPECULAR VACUUM METALLIZED POLYCARBONATE INTENSITY 9840 LUMEN RATED LIFE IN HOUR 100000 COLOR TEMPERATURE 4000 K (NEUTRAL) COLOR RENDERING INDEX 82 CURRENT RATING 0.95/0.59/0.51/0.44 AMPERE MOUNTING TYPE WALL ENCLOSUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLEDFC104N/BL - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLEDFC104N/BL
Outdoor Wall Light WPLEDFC104N/BL
17 INCH W X 9-3/8 INCH D X 12-1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 104 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT REFLECTOR TYPE SPECULAR VACUUM METALLIZED POLYCARBONATE INTENSITY 9840 LUMEN RATED LIFE IN HOUR 100000 COLOR TEMPERATURE 4000 K (NEUTRAL) COLOR RENDERING INDEX 82 CURRENT RATING 0.95/0.59/0.51/0.44 AMPERE MOUNTING TYPE WALL ENCLOSUR
  • 17 INCH W X 9-3/8 INCH D X 12-1/8 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 104 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • REFLECTOR TYPE SPECULAR VACUUM METALLIZED POLYCARBONATE
  • INTENSITY 9840 LUMEN
  • RATED LIFE IN HOUR 100000
  • COLOR TEMPERATURE 4000 K (NEUTRAL)
  • COLOR RENDERING INDEX 82
  • CURRENT RATING 0.95/0.59/0.51/0.44 AMPERE
  • MOUNTING TYPE WALL
  • ENCLOSUR
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLEDFC104N/BL
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details