RAB Lighting Outdoor Wall Light WPLED80/PCS2

Description
CUT-OFF TYPE 12-7/8 INCH W X 9-1/2 INCH D SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 80 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE INTENSITY 8114 LUMEN RATED LIFE IN HOUR 100000 COLOR TEMPERATURE 5000 K COLOR RENDERING INDEX 67 CURRENT RATING 0.41/0.36/0.31 AMPERE ENCLOSURE IP66 APPLICATION WET LOCATIO
Description
CUT-OFF TYPE 12-7/8 INCH W X 9-1/2 INCH D SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 80 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE INTENSITY 8114 LUMEN RATED LIFE IN HOUR 100000 COLOR TEMPERATURE 5000 K COLOR RENDERING INDEX 67 CURRENT RATING 0.41/0.36/0.31 AMPERE ENCLOSURE IP66 APPLICATION WET LOCATIO

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED80/PCS2 - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED80/PCS2
Outdoor Wall Light WPLED80/PCS2
CUT-OFF TYPE 12-7/8 INCH W X 9-1/2 INCH D SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 80 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE INTENSITY 8114 LUMEN RATED LIFE IN HOUR 100000 COLOR TEMPERATURE 5000 K COLOR RENDERING INDEX 67 CURRENT RATING 0.41/0.36/0.31 AMPERE ENCLOSURE IP66 APPLICATION WET LOCATIO
  • CUT-OFF TYPE
  • 12-7/8 INCH W X 9-1/2 INCH D SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 80 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE
  • INTENSITY 8114 LUMEN
  • RATED LIFE IN HOUR 100000
  • COLOR TEMPERATURE 5000 K
  • COLOR RENDERING INDEX 67
  • CURRENT RATING 0.41/0.36/0.31 AMPERE
  • ENCLOSURE IP66
  • APPLICATION WET LOCATIO
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED80/PCS2
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details