RAB Lighting Outdoor Wall Light WPLED52N/PCS2

Description
STANDARD TYPE 12.1 INCH L X 9-1/2 INCH W X 10-1/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 52 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE LPACK[R] BRAND APPLICATION WET LOCATION REFLECTOR MATERIAL METALIZED POLYCARBONATE LAMP INTENSITY 4584 LUMEN EFFICACY 76 LPW EFFICIENCY 87 PERCENT INPUT POWER RATING 60 W COLOR RENDERING INDEX 82 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) LAMP LIFE 100000 HR TE WPLED MODEL
Datasheet
Description
STANDARD TYPE 12.1 INCH L X 9-1/2 INCH W X 10-1/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 52 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE LPACK[R] BRAND APPLICATION WET LOCATION REFLECTOR MATERIAL METALIZED POLYCARBONATE LAMP INTENSITY 4584 LUMEN EFFICACY 76 LPW EFFICIENCY 87 PERCENT INPUT POWER RATING 60 W COLOR RENDERING INDEX 82 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) LAMP LIFE 100000 HR TE WPLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED52N/PCS2 - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED52N/PCS2
Outdoor Wall Light WPLED52N/PCS2
STANDARD TYPE 12.1 INCH L X 9-1/2 INCH W X 10-1/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 52 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE LPACK[R] BRAND APPLICATION WET LOCATION REFLECTOR MATERIAL METALIZED POLYCARBONATE LAMP INTENSITY 4584 LUMEN EFFICACY 76 LPW EFFICIENCY 87 PERCENT INPUT POWER RATING 60 W COLOR RENDERING INDEX 82 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) LAMP LIFE 100000 HR TE WPLED MODEL
  • STANDARD TYPE
  • 12.1 INCH L X 9-1/2 INCH W X 10-1/4 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 52 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 208/240/277 V LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • LPACK[R] BRAND
  • APPLICATION WET LOCATION
  • REFLECTOR MATERIAL METALIZED POLYCARBONATE
  • LAMP INTENSITY 4584 LUMEN
  • EFFICACY 76 LPW
  • EFFICIENCY 87 PERCENT
  • INPUT POWER RATING 60 W
  • COLOR RENDERING INDEX 82
  • COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
  • LAMP LIFE 100000 HR
  • TE
  • WPLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED52N/PCS2
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details