RAB Lighting Outdoor Wall Light WPLED52

Description
CUT-OFF TYPE 8-1/2 INCH L X 12-3/4 INCH W X 10-1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 52 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 100 TO 277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE COLOR TEMPERATURE IN KELVIN 5000 INTENSITY 5896 LUMEN INPUT POWER RATING 61 W LIFE IN HOUR 100000 GASKET MATERIAL HIGH TEMPERATURE SILICONE AMBIENT TEMPERATURE RATING 40 DEG C
Datasheet
Description
CUT-OFF TYPE 8-1/2 INCH L X 12-3/4 INCH W X 10-1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 52 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 100 TO 277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE COLOR TEMPERATURE IN KELVIN 5000 INTENSITY 5896 LUMEN INPUT POWER RATING 61 W LIFE IN HOUR 100000 GASKET MATERIAL HIGH TEMPERATURE SILICONE AMBIENT TEMPERATURE RATING 40 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED52 - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED52
Outdoor Wall Light WPLED52
CUT-OFF TYPE 8-1/2 INCH L X 12-3/4 INCH W X 10-1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 52 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 100 TO 277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE COLOR TEMPERATURE IN KELVIN 5000 INTENSITY 5896 LUMEN INPUT POWER RATING 61 W LIFE IN HOUR 100000 GASKET MATERIAL HIGH TEMPERATURE SILICONE AMBIENT TEMPERATURE RATING 40 DEG C
  • CUT-OFF TYPE
  • 8-1/2 INCH L X 12-3/4 INCH W X 10-1/2 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 52 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 100 TO 277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • COLOR TEMPERATURE IN KELVIN 5000
  • INTENSITY 5896 LUMEN
  • INPUT POWER RATING 61 W
  • LIFE IN HOUR 100000
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • AMBIENT TEMPERATURE RATING 40 DEG C
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED52
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details