RAB Lighting Outdoor Wall Light WPLED4T78W

Description
FULL CUTOFF TYPE 15 INCH L X 6.631 INCH H X 25.424 INCH D SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 78 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE LPACK[R] BRAND ROHS COMPLIANT APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE GASKET MATERIAL HIGH TEMPERATURE SILICONE ARM MATERIAL DIE-CAST ALUMINUM ENCLOSURE TYPE IP66 MINIMUM STARTING TEMPERATURE -40 DEG F TEMPERATURE RATIN WPLED MODEL
Datasheet
Description
FULL CUTOFF TYPE 15 INCH L X 6.631 INCH H X 25.424 INCH D SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 78 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE LPACK[R] BRAND ROHS COMPLIANT APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE GASKET MATERIAL HIGH TEMPERATURE SILICONE ARM MATERIAL DIE-CAST ALUMINUM ENCLOSURE TYPE IP66 MINIMUM STARTING TEMPERATURE -40 DEG F TEMPERATURE RATIN WPLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED4T78W - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED4T78W
Outdoor Wall Light WPLED4T78W
FULL CUTOFF TYPE 15 INCH L X 6.631 INCH H X 25.424 INCH D SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 78 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE LPACK[R] BRAND ROHS COMPLIANT APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE GASKET MATERIAL HIGH TEMPERATURE SILICONE ARM MATERIAL DIE-CAST ALUMINUM ENCLOSURE TYPE IP66 MINIMUM STARTING TEMPERATURE -40 DEG F TEMPERATURE RATIN WPLED MODEL
  • FULL CUTOFF TYPE
  • 15 INCH L X 6.631 INCH H X 25.424 INCH D SIZE
  • CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 78 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • LPACK[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION WET LOCATION
  • REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • ARM MATERIAL DIE-CAST ALUMINUM
  • ENCLOSURE TYPE IP66
  • MINIMUM STARTING TEMPERATURE -40 DEG F
  • TEMPERATURE RATIN
  • WPLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED4T78W
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details