RAB Lighting Outdoor Wall Light WPLED4T150

Description
23.2 INCH L X 15 INCH W X 6.625 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT DISTRIBUTION BEAM SPREAD TYPE 4 REFLECTOR MATERIAL SPECULAR VACUUM-METALLIZED POLYCARBONATE INTENSITY 14349 LUMEN COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 65 CURRENT RATING 1.31/0.8/0.69/0.6 AMPERE EN
Datasheet
Description
23.2 INCH L X 15 INCH W X 6.625 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT DISTRIBUTION BEAM SPREAD TYPE 4 REFLECTOR MATERIAL SPECULAR VACUUM-METALLIZED POLYCARBONATE INTENSITY 14349 LUMEN COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 65 CURRENT RATING 1.31/0.8/0.69/0.6 AMPERE EN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED4T150 - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED4T150
Outdoor Wall Light WPLED4T150
23.2 INCH L X 15 INCH W X 6.625 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT DISTRIBUTION BEAM SPREAD TYPE 4 REFLECTOR MATERIAL SPECULAR VACUUM-METALLIZED POLYCARBONATE INTENSITY 14349 LUMEN COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 65 CURRENT RATING 1.31/0.8/0.69/0.6 AMPERE EN
  • 23.2 INCH L X 15 INCH W X 6.625 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • ROHS COMPLIANT
  • DISTRIBUTION BEAM SPREAD TYPE 4
  • REFLECTOR MATERIAL SPECULAR VACUUM-METALLIZED POLYCARBONATE
  • INTENSITY 14349 LUMEN
  • COLOR TEMPERATURE 5000 K
  • RATED LIFE IN HOUR 100000
  • COLOR RENDERING INDEX 65
  • CURRENT RATING 1.31/0.8/0.69/0.6 AMPERE
  • EN
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED4T150
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products