RAB Lighting Outdoor Wall Light WPLED3T105

Description
23.2 INCH L X 15 INCH W X 6.625 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 105 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT DISTRIBUTION BEAM SPREAD TYPE 3 REFLECTOR MATERIAL SPECULAR VACUUM-METALLIZED POLYCARBONATE INTENSITY 9112 LUMEN COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 65 CURRENT RATING 0.89/0.58/0.5/0.44 AMPERE EN
Datasheet
Description
23.2 INCH L X 15 INCH W X 6.625 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 105 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT DISTRIBUTION BEAM SPREAD TYPE 3 REFLECTOR MATERIAL SPECULAR VACUUM-METALLIZED POLYCARBONATE INTENSITY 9112 LUMEN COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 65 CURRENT RATING 0.89/0.58/0.5/0.44 AMPERE EN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED3T105 - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED3T105
Outdoor Wall Light WPLED3T105
23.2 INCH L X 15 INCH W X 6.625 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 105 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT DISTRIBUTION BEAM SPREAD TYPE 3 REFLECTOR MATERIAL SPECULAR VACUUM-METALLIZED POLYCARBONATE INTENSITY 9112 LUMEN COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 65 CURRENT RATING 0.89/0.58/0.5/0.44 AMPERE EN
  • 23.2 INCH L X 15 INCH W X 6.625 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 105 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • ROHS COMPLIANT
  • DISTRIBUTION BEAM SPREAD TYPE 3
  • REFLECTOR MATERIAL SPECULAR VACUUM-METALLIZED POLYCARBONATE
  • INTENSITY 9112 LUMEN
  • COLOR TEMPERATURE 5000 K
  • RATED LIFE IN HOUR 100000
  • COLOR RENDERING INDEX 65
  • CURRENT RATING 0.89/0.58/0.5/0.44 AMPERE
  • EN
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED3T105
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details