RAB Lighting Outdoor Wall Light WPLED26W/PC

Description
FULL CUTOFF TYPE 10-3/4 INCH L X 2-1/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE LPACK[R] BRAND APPLICATION WET LOCATION LAMP INTENSITY 2662 LUMEN EFFICACY 90 LPW INPUT POWER 30 W COLOR RENDERING INDEX 70 COLOR TEMPERATURE IN KELVIN 5000 (COOL) LAMP LIFE 100000 HR ENCLOSURE TYPE IP66 TEMPERATURE RATING 104 DEG F INCLUDES 120 V BUTTON PHOTOC WPLED MODEL
Datasheet
Description
FULL CUTOFF TYPE 10-3/4 INCH L X 2-1/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE LPACK[R] BRAND APPLICATION WET LOCATION LAMP INTENSITY 2662 LUMEN EFFICACY 90 LPW INPUT POWER 30 W COLOR RENDERING INDEX 70 COLOR TEMPERATURE IN KELVIN 5000 (COOL) LAMP LIFE 100000 HR ENCLOSURE TYPE IP66 TEMPERATURE RATING 104 DEG F INCLUDES 120 V BUTTON PHOTOC WPLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED26W/PC - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED26W/PC
Outdoor Wall Light WPLED26W/PC
FULL CUTOFF TYPE 10-3/4 INCH L X 2-1/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE LPACK[R] BRAND APPLICATION WET LOCATION LAMP INTENSITY 2662 LUMEN EFFICACY 90 LPW INPUT POWER 30 W COLOR RENDERING INDEX 70 COLOR TEMPERATURE IN KELVIN 5000 (COOL) LAMP LIFE 100000 HR ENCLOSURE TYPE IP66 TEMPERATURE RATING 104 DEG F INCLUDES 120 V BUTTON PHOTOC WPLED MODEL
  • FULL CUTOFF TYPE
  • 10-3/4 INCH L X 2-1/4 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • LPACK[R] BRAND
  • APPLICATION WET LOCATION
  • LAMP INTENSITY 2662 LUMEN
  • EFFICACY 90 LPW
  • INPUT POWER 30 W
  • COLOR RENDERING INDEX 70
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • LAMP LIFE 100000 HR
  • ENCLOSURE TYPE IP66
  • TEMPERATURE RATING 104 DEG F
  • INCLUDES 120 V BUTTON PHOTOC
  • WPLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED26W/PC
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details