RAB Lighting Outdoor Wall Light WPLED26NW

Description
FULL CUTOFF TYPE 10-3/4 INCH L X 2-1/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE LPACK[R] BRAND APPLICATION WET LOCATION LAMP INTENSITY 2415 LUMEN EFFICACY 81 LPW INPUT POWER 30 W COLOR RENDERING INDEX 83 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) LAMP LIFE 100000 HR ENCLOSURE TYPE IP66 TEMPERATURE RATING 104 DEG F WPLED MODEL
Datasheet
Description
FULL CUTOFF TYPE 10-3/4 INCH L X 2-1/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE LPACK[R] BRAND APPLICATION WET LOCATION LAMP INTENSITY 2415 LUMEN EFFICACY 81 LPW INPUT POWER 30 W COLOR RENDERING INDEX 83 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) LAMP LIFE 100000 HR ENCLOSURE TYPE IP66 TEMPERATURE RATING 104 DEG F WPLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED26NW - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED26NW
Outdoor Wall Light WPLED26NW
FULL CUTOFF TYPE 10-3/4 INCH L X 2-1/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE LPACK[R] BRAND APPLICATION WET LOCATION LAMP INTENSITY 2415 LUMEN EFFICACY 81 LPW INPUT POWER 30 W COLOR RENDERING INDEX 83 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) LAMP LIFE 100000 HR ENCLOSURE TYPE IP66 TEMPERATURE RATING 104 DEG F WPLED MODEL
  • FULL CUTOFF TYPE
  • 10-3/4 INCH L X 2-1/4 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • LPACK[R] BRAND
  • APPLICATION WET LOCATION
  • LAMP INTENSITY 2415 LUMEN
  • EFFICACY 81 LPW
  • INPUT POWER 30 W
  • COLOR RENDERING INDEX 83
  • COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
  • LAMP LIFE 100000 HR
  • ENCLOSURE TYPE IP66
  • TEMPERATURE RATING 104 DEG F
  • WPLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED26NW
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details