RAB Lighting Outdoor Wall Light WPLED26N/EC

Description
9-7/8 INCH L X 12-3/8 INCH W X 6-1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 26 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION LAMP INTENSITY 2415 LUMEN EFFICACY 81 LPW INPUT POWER 30 W COLOR RENDERING INDEX 83 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) LAMP LIFE 100000 HR TEMPERATURE RATING 95 DEG F INCLUDES TEST SWITCH AND CHARGE INDICATOR LIGHT WPLED MODEL
Datasheet
Description
9-7/8 INCH L X 12-3/8 INCH W X 6-1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 26 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION LAMP INTENSITY 2415 LUMEN EFFICACY 81 LPW INPUT POWER 30 W COLOR RENDERING INDEX 83 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) LAMP LIFE 100000 HR TEMPERATURE RATING 95 DEG F INCLUDES TEST SWITCH AND CHARGE INDICATOR LIGHT WPLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED26N/EC - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED26N/EC
Outdoor Wall Light WPLED26N/EC
9-7/8 INCH L X 12-3/8 INCH W X 6-1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 26 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION LAMP INTENSITY 2415 LUMEN EFFICACY 81 LPW INPUT POWER 30 W COLOR RENDERING INDEX 83 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) LAMP LIFE 100000 HR TEMPERATURE RATING 95 DEG F INCLUDES TEST SWITCH AND CHARGE INDICATOR LIGHT WPLED MODEL
  • 9-7/8 INCH L X 12-3/8 INCH W X 6-1/2 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 26 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • APPLICATION WET LOCATION
  • LAMP INTENSITY 2415 LUMEN
  • EFFICACY 81 LPW
  • INPUT POWER 30 W
  • COLOR RENDERING INDEX 83
  • COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
  • LAMP LIFE 100000 HR
  • TEMPERATURE RATING 95 DEG F
  • INCLUDES TEST SWITCH AND CHARGE INDICATOR LIGHT
  • WPLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED26N/EC
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details