RAB Lighting Outdoor Wall Light WPLED26

Description
FULL CUT-OFF TYPE 11 INCH L X 9-1/2 INCH W X 2-3/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL YES LAMP INCLUDED LED LAMP TYPE 26 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 100 TO 240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE COLOR TEMPERATURE IN KELVIN 5000 INTENSITY 2662 LUMEN INPUT POWER RATING 30 W LIFE IN HOUR 100000 GASKET MATERIAL HIGH TEMPERATURE SILICONE AMBIENT TEMPERATURE RATING 40 DEG C
Datasheet
Description
FULL CUT-OFF TYPE 11 INCH L X 9-1/2 INCH W X 2-3/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL YES LAMP INCLUDED LED LAMP TYPE 26 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 100 TO 240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE COLOR TEMPERATURE IN KELVIN 5000 INTENSITY 2662 LUMEN INPUT POWER RATING 30 W LIFE IN HOUR 100000 GASKET MATERIAL HIGH TEMPERATURE SILICONE AMBIENT TEMPERATURE RATING 40 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED26 - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED26
Outdoor Wall Light WPLED26
FULL CUT-OFF TYPE 11 INCH L X 9-1/2 INCH W X 2-3/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL YES LAMP INCLUDED LED LAMP TYPE 26 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 100 TO 240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE COLOR TEMPERATURE IN KELVIN 5000 INTENSITY 2662 LUMEN INPUT POWER RATING 30 W LIFE IN HOUR 100000 GASKET MATERIAL HIGH TEMPERATURE SILICONE AMBIENT TEMPERATURE RATING 40 DEG C
  • FULL CUT-OFF TYPE
  • 11 INCH L X 9-1/2 INCH W X 2-3/8 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 100 TO 240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • COLOR TEMPERATURE IN KELVIN 5000
  • INTENSITY 2662 LUMEN
  • INPUT POWER RATING 30 W
  • LIFE IN HOUR 100000
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • AMBIENT TEMPERATURE RATING 40 DEG C
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED26
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details