RAB Lighting Outdoor Wall Light WPLED20

Description
FULL CUT-OFF TYPE 11 INCH L X 9-1/2 INCH W X 2-3/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL YES LAMP INCLUDED LED LAMP TYPE 20 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 100 TO 240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE COLOR TEMPERATURE IN KELVIN 5000 INTENSITY 1401 LUMEN INPUT POWER RATING 22 W LIFE IN HOUR 100000 GASKET MATERIAL HIGH TEMPERATURE SILICONE AMBIENT TEMPERATURE RATING 50 DEG C
Datasheet
Description
FULL CUT-OFF TYPE 11 INCH L X 9-1/2 INCH W X 2-3/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL YES LAMP INCLUDED LED LAMP TYPE 20 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 100 TO 240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE COLOR TEMPERATURE IN KELVIN 5000 INTENSITY 1401 LUMEN INPUT POWER RATING 22 W LIFE IN HOUR 100000 GASKET MATERIAL HIGH TEMPERATURE SILICONE AMBIENT TEMPERATURE RATING 50 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED20 - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED20
Outdoor Wall Light WPLED20
FULL CUT-OFF TYPE 11 INCH L X 9-1/2 INCH W X 2-3/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL YES LAMP INCLUDED LED LAMP TYPE 20 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 100 TO 240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE COLOR TEMPERATURE IN KELVIN 5000 INTENSITY 1401 LUMEN INPUT POWER RATING 22 W LIFE IN HOUR 100000 GASKET MATERIAL HIGH TEMPERATURE SILICONE AMBIENT TEMPERATURE RATING 50 DEG C
  • FULL CUT-OFF TYPE
  • 11 INCH L X 9-1/2 INCH W X 2-3/8 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • 20 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 100 TO 240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • COLOR TEMPERATURE IN KELVIN 5000
  • INTENSITY 1401 LUMEN
  • INPUT POWER RATING 22 W
  • LIFE IN HOUR 100000
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • AMBIENT TEMPERATURE RATING 50 DEG C
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED20
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details