RAB Lighting Outdoor Wall Light WPLED18N

Description
STANDARD TYPE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 18 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT APPLICATION WET LOCATION REFLECTOR MATERIAL SEMI SPECULAR VACUUM METALIZED POLYCARBONATE GASKET MATERIAL HIGH TEMPERATURE SILICONE LAMP LIFE 100000 HR LIGHT INTENSITY 1655 LUMEN MINIMUM STARTING TEMPERATURE -40 DEG F TEMPERATURE RATI WPLED MODEL
Datasheet
Description
STANDARD TYPE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 18 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT APPLICATION WET LOCATION REFLECTOR MATERIAL SEMI SPECULAR VACUUM METALIZED POLYCARBONATE GASKET MATERIAL HIGH TEMPERATURE SILICONE LAMP LIFE 100000 HR LIGHT INTENSITY 1655 LUMEN MINIMUM STARTING TEMPERATURE -40 DEG F TEMPERATURE RATI WPLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED18N - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED18N
Outdoor Wall Light WPLED18N
STANDARD TYPE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 18 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT APPLICATION WET LOCATION REFLECTOR MATERIAL SEMI SPECULAR VACUUM METALIZED POLYCARBONATE GASKET MATERIAL HIGH TEMPERATURE SILICONE LAMP LIFE 100000 HR LIGHT INTENSITY 1655 LUMEN MINIMUM STARTING TEMPERATURE -40 DEG F TEMPERATURE RATI WPLED MODEL
  • STANDARD TYPE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 18 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • ROHS COMPLIANT
  • APPLICATION WET LOCATION
  • REFLECTOR MATERIAL SEMI SPECULAR VACUUM METALIZED POLYCARBONATE
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • LAMP LIFE 100000 HR
  • LIGHT INTENSITY 1655 LUMEN
  • MINIMUM STARTING TEMPERATURE -40 DEG F
  • TEMPERATURE RATI
  • WPLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED18N
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details