RAB Lighting Outdoor Wall Light WPLED13W

Description
FULL CUTOFF TYPE 16 INCH L X 4-3/4 INCH W X 2-3/8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 13 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE LPACK[R] BRAND APPLICATION WET LOCATION LAMP INTENSITY 1064 LUMEN EFFICACY 71 LPW INPUT POWER 15 W COLOR RENDERING INDEX 67 COLOR TEMPERATURE IN KELVIN 5000 (COOL) LAMP LIFE 100000 HR TEMPERATURE RATING 122 DEG F WPLED MODEL
Datasheet
Description
FULL CUTOFF TYPE 16 INCH L X 4-3/4 INCH W X 2-3/8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 13 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE LPACK[R] BRAND APPLICATION WET LOCATION LAMP INTENSITY 1064 LUMEN EFFICACY 71 LPW INPUT POWER 15 W COLOR RENDERING INDEX 67 COLOR TEMPERATURE IN KELVIN 5000 (COOL) LAMP LIFE 100000 HR TEMPERATURE RATING 122 DEG F WPLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED13W - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED13W
Outdoor Wall Light WPLED13W
FULL CUTOFF TYPE 16 INCH L X 4-3/4 INCH W X 2-3/8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 13 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE LPACK[R] BRAND APPLICATION WET LOCATION LAMP INTENSITY 1064 LUMEN EFFICACY 71 LPW INPUT POWER 15 W COLOR RENDERING INDEX 67 COLOR TEMPERATURE IN KELVIN 5000 (COOL) LAMP LIFE 100000 HR TEMPERATURE RATING 122 DEG F WPLED MODEL
  • FULL CUTOFF TYPE
  • 16 INCH L X 4-3/4 INCH W X 2-3/8 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 13 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • LPACK[R] BRAND
  • APPLICATION WET LOCATION
  • LAMP INTENSITY 1064 LUMEN
  • EFFICACY 71 LPW
  • INPUT POWER 15 W
  • COLOR RENDERING INDEX 67
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • LAMP LIFE 100000 HR
  • TEMPERATURE RATING 122 DEG F
  • WPLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED13W
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details