RAB Lighting Outdoor Wall Light WPLED10SW

Description
FULL CUTOFF TYPE 9-1/4 INCH L X 5-1/8 INCH W X 5 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 10 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240 V LAMP/BALLAST VOLTAGE LPACK[R] BRAND APPLICATION WET LOCATION LAMP INTENSITY 548 LUMEN EFFICACY 42 LPW INPUT POWER 13 W COLOR RENDERING INDEX 69 COLOR TEMPERATURE IN KELVIN 5000 (COOL) LAMP LIFE 100000 HR TEMPERATURE RATING 104 DEG F MOUNTING TYPE SURFACE MOUNT WPLED MODEL
Datasheet
Description
FULL CUTOFF TYPE 9-1/4 INCH L X 5-1/8 INCH W X 5 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 10 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240 V LAMP/BALLAST VOLTAGE LPACK[R] BRAND APPLICATION WET LOCATION LAMP INTENSITY 548 LUMEN EFFICACY 42 LPW INPUT POWER 13 W COLOR RENDERING INDEX 69 COLOR TEMPERATURE IN KELVIN 5000 (COOL) LAMP LIFE 100000 HR TEMPERATURE RATING 104 DEG F MOUNTING TYPE SURFACE MOUNT WPLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED10SW - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED10SW
Outdoor Wall Light WPLED10SW
FULL CUTOFF TYPE 9-1/4 INCH L X 5-1/8 INCH W X 5 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 10 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240 V LAMP/BALLAST VOLTAGE LPACK[R] BRAND APPLICATION WET LOCATION LAMP INTENSITY 548 LUMEN EFFICACY 42 LPW INPUT POWER 13 W COLOR RENDERING INDEX 69 COLOR TEMPERATURE IN KELVIN 5000 (COOL) LAMP LIFE 100000 HR TEMPERATURE RATING 104 DEG F MOUNTING TYPE SURFACE MOUNT WPLED MODEL
  • FULL CUTOFF TYPE
  • 9-1/4 INCH L X 5-1/8 INCH W X 5 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 10 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240 V LAMP/BALLAST VOLTAGE
  • LPACK[R] BRAND
  • APPLICATION WET LOCATION
  • LAMP INTENSITY 548 LUMEN
  • EFFICACY 42 LPW
  • INPUT POWER 13 W
  • COLOR RENDERING INDEX 69
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • LAMP LIFE 100000 HR
  • TEMPERATURE RATING 104 DEG F
  • MOUNTING TYPE SURFACE MOUNT
  • WPLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED10SW
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 472mm(L)
View Details