RAB Lighting Outdoor Wall Light WPLED104W

Description
STANDARD TYPE 17 INCH L X 9-3/8 INCH W X 12-1/8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 104 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL METALIZED POLYCARBONATE LAMP INTENSITY 10010 LUMEN EFFICACY 88 LPW INPUT POWER 113 W COLOR RENDERING INDEX 69 COLOR TEMPERATURE IN KELVIN 5100 (COOL) LAMP LIFE 100000 HR ENCLOSURE TYPE IP66 TEMPERATURE WPLED MODEL
Datasheet
Description
STANDARD TYPE 17 INCH L X 9-3/8 INCH W X 12-1/8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 104 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL METALIZED POLYCARBONATE LAMP INTENSITY 10010 LUMEN EFFICACY 88 LPW INPUT POWER 113 W COLOR RENDERING INDEX 69 COLOR TEMPERATURE IN KELVIN 5100 (COOL) LAMP LIFE 100000 HR ENCLOSURE TYPE IP66 TEMPERATURE WPLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED104W - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED104W
Outdoor Wall Light WPLED104W
STANDARD TYPE 17 INCH L X 9-3/8 INCH W X 12-1/8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 104 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL METALIZED POLYCARBONATE LAMP INTENSITY 10010 LUMEN EFFICACY 88 LPW INPUT POWER 113 W COLOR RENDERING INDEX 69 COLOR TEMPERATURE IN KELVIN 5100 (COOL) LAMP LIFE 100000 HR ENCLOSURE TYPE IP66 TEMPERATURE WPLED MODEL
  • STANDARD TYPE
  • 17 INCH L X 9-3/8 INCH W X 12-1/8 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 104 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • REFLECTOR MATERIAL METALIZED POLYCARBONATE
  • LAMP INTENSITY 10010 LUMEN
  • EFFICACY 88 LPW
  • INPUT POWER 113 W
  • COLOR RENDERING INDEX 69
  • COLOR TEMPERATURE IN KELVIN 5100 (COOL)
  • LAMP LIFE 100000 HR
  • ENCLOSURE TYPE IP66
  • TEMPERATURE
  • WPLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED104W
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details