RAB Lighting Outdoor Wall Light WPLED104/480

Description
17 INCH W X 9-3/8 INCH D X 12-1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 104 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE INTENSITY 10010 LUMEN RATED LIFE IN HOUR 100000 COLOR TEMPERATURE 5100 K COLOR RENDERING INDEX 69 MOUNTING TYPE WALL ENCLOSURE IP66 APPLICATION WET LOCATION INCLUDES (5) 1
Datasheet
Description
17 INCH W X 9-3/8 INCH D X 12-1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 104 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE INTENSITY 10010 LUMEN RATED LIFE IN HOUR 100000 COLOR TEMPERATURE 5100 K COLOR RENDERING INDEX 69 MOUNTING TYPE WALL ENCLOSURE IP66 APPLICATION WET LOCATION INCLUDES (5) 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED104/480 - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED104/480
Outdoor Wall Light WPLED104/480
17 INCH W X 9-3/8 INCH D X 12-1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 104 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE INTENSITY 10010 LUMEN RATED LIFE IN HOUR 100000 COLOR TEMPERATURE 5100 K COLOR RENDERING INDEX 69 MOUNTING TYPE WALL ENCLOSURE IP66 APPLICATION WET LOCATION INCLUDES (5) 1
  • 17 INCH W X 9-3/8 INCH D X 12-1/8 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 104 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 480 V LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE
  • INTENSITY 10010 LUMEN
  • RATED LIFE IN HOUR 100000
  • COLOR TEMPERATURE 5100 K
  • COLOR RENDERING INDEX 69
  • MOUNTING TYPE WALL
  • ENCLOSURE IP66
  • APPLICATION WET LOCATION
  • INCLUDES (5) 1
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED104/480
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details