RAB Lighting Outdoor Wall Light WPLED10

Description
4-3/4 INCH HEIGHT SIZE BRONZE FINISH UL APPROVAL LED LAMP TYPE 10 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 140 VOLT LAMP/BALLAST VOLTAGE LPACK[R] BRAND COLOR TEMPERATURE 5000K COLOR ACCURACY 92 CRI LUMENS 548 EFFICIENCY 42 LPW TEMPERATURE RATING 40 DEG C WPLED MODEL
Datasheet
Description
4-3/4 INCH HEIGHT SIZE BRONZE FINISH UL APPROVAL LED LAMP TYPE 10 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 140 VOLT LAMP/BALLAST VOLTAGE LPACK[R] BRAND COLOR TEMPERATURE 5000K COLOR ACCURACY 92 CRI LUMENS 548 EFFICIENCY 42 LPW TEMPERATURE RATING 40 DEG C WPLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED10 - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED10
Outdoor Wall Light WPLED10
4-3/4 INCH HEIGHT SIZE BRONZE FINISH UL APPROVAL LED LAMP TYPE 10 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 140 VOLT LAMP/BALLAST VOLTAGE LPACK[R] BRAND COLOR TEMPERATURE 5000K COLOR ACCURACY 92 CRI LUMENS 548 EFFICIENCY 42 LPW TEMPERATURE RATING 40 DEG C WPLED MODEL
  • 4-3/4 INCH HEIGHT SIZE
  • BRONZE FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 10 WATT LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 140 VOLT LAMP/BALLAST VOLTAGE
  • LPACK[R] BRAND
  • COLOR TEMPERATURE 5000K
  • COLOR ACCURACY 92 CRI
  • LUMENS 548
  • EFFICIENCY 42 LPW
  • TEMPERATURE RATING 40 DEG C
  • WPLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED10
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details