RAB Lighting Outdoor Wall Light WPLED10/PC

Description
FULL CUTOFF TYPE 16 INCH L X 4-3/4 INCH W X 2-3/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 10 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE LPACK[R] BRAND APPLICATION WET LOCATION LAMP INTENSITY 548 LUMEN EFFICACY 42 LPW INPUT POWER 13 W COLOR RENDERING INDEX 69 COLOR TEMPERATURE IN KELVIN 5000 (COOL) LAMP LIFE 100000 HR TEMPERATURE RATING 104 DEG F MOUNTING TYPE SURFACE MOUNT INCLUDES 120 V BUTTON WPLED MODEL
Datasheet
Description
FULL CUTOFF TYPE 16 INCH L X 4-3/4 INCH W X 2-3/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 10 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE LPACK[R] BRAND APPLICATION WET LOCATION LAMP INTENSITY 548 LUMEN EFFICACY 42 LPW INPUT POWER 13 W COLOR RENDERING INDEX 69 COLOR TEMPERATURE IN KELVIN 5000 (COOL) LAMP LIFE 100000 HR TEMPERATURE RATING 104 DEG F MOUNTING TYPE SURFACE MOUNT INCLUDES 120 V BUTTON WPLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED10/PC - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED10/PC
Outdoor Wall Light WPLED10/PC
FULL CUTOFF TYPE 16 INCH L X 4-3/4 INCH W X 2-3/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 10 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE LPACK[R] BRAND APPLICATION WET LOCATION LAMP INTENSITY 548 LUMEN EFFICACY 42 LPW INPUT POWER 13 W COLOR RENDERING INDEX 69 COLOR TEMPERATURE IN KELVIN 5000 (COOL) LAMP LIFE 100000 HR TEMPERATURE RATING 104 DEG F MOUNTING TYPE SURFACE MOUNT INCLUDES 120 V BUTTON WPLED MODEL
  • FULL CUTOFF TYPE
  • 16 INCH L X 4-3/4 INCH W X 2-3/8 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 10 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • LPACK[R] BRAND
  • APPLICATION WET LOCATION
  • LAMP INTENSITY 548 LUMEN
  • EFFICACY 42 LPW
  • INPUT POWER 13 W
  • COLOR RENDERING INDEX 69
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • LAMP LIFE 100000 HR
  • TEMPERATURE RATING 104 DEG F
  • MOUNTING TYPE SURFACE MOUNT
  • INCLUDES 120 V BUTTON
  • WPLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED10/PC
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details