RAB Lighting Outdoor Wall Light WP3CSC250QT

Description
CUTOFF, PERIMETER, SECURITY LIGHT TYPE 18 INCH L X 9 INCH H X 9-3/8 INCH D SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE TEMPERED GLASS REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM LAMP LIFE 24000 HR LIGHT INTENSITY 28500 LUMEN WP3C MODEL
Datasheet
Description
CUTOFF, PERIMETER, SECURITY LIGHT TYPE 18 INCH L X 9 INCH H X 9-3/8 INCH D SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE TEMPERED GLASS REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM LAMP LIFE 24000 HR LIGHT INTENSITY 28500 LUMEN WP3C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP3CSC250QT - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP3CSC250QT
Outdoor Wall Light WP3CSC250QT
CUTOFF, PERIMETER, SECURITY LIGHT TYPE 18 INCH L X 9 INCH H X 9-3/8 INCH D SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE TEMPERED GLASS REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM LAMP LIFE 24000 HR LIGHT INTENSITY 28500 LUMEN WP3C MODEL
  • CUTOFF, PERIMETER, SECURITY LIGHT TYPE
  • 18 INCH L X 9 INCH H X 9-3/8 INCH D SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED28 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 250 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • HEAT RESISTANT PRISMATIC BOROSILICATE TEMPERED GLASS REFRACTOR REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM
  • LAMP LIFE 24000 HR
  • LIGHT INTENSITY 28500 LUMEN
  • WP3C MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP3CSC250QT
Product Name Outdoor Wall Light
Application Outdoor; Security
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2407169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details