RAB Lighting Outdoor Wall Light WP2SN100W/PC

Description
14 INCH L X 7 1/4 INCH W X 9 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL R-NPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE TEMPERED GLASS REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND INCLUDES BUTTON PHOTOCELL WP2 MODEL
Datasheet
Description
14 INCH L X 7 1/4 INCH W X 9 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL R-NPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE TEMPERED GLASS REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND INCLUDES BUTTON PHOTOCELL WP2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP2SN100W/PC - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP2SN100W/PC
Outdoor Wall Light WP2SN100W/PC
14 INCH L X 7 1/4 INCH W X 9 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL R-NPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE TEMPERED GLASS REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND INCLUDES BUTTON PHOTOCELL WP2 MODEL
  • 14 INCH L X 7 1/4 INCH W X 9 INCH H SIZE
  • CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • R-NPF BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • HEAT RESISTANT PRISMATIC BOROSILICATE TEMPERED GLASS REFRACTOR REFRACTOR/LENS TYPE
  • RAB[R] BRAND
  • INCLUDES BUTTON PHOTOCELL
  • WP2 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP2SN100W/PC
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details