RAB Lighting Outdoor Wall Light WP2SH70

Description
13 INCH W X 7-1/4 INCH D X 9 INCH H SIZE FADE RESISTANT METALLIC ARCHITECTURAL BRONZE FINISH UL, CUL APPROVAL HPF REACTOR BALLAST TYPE 1 LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE GLASS REFRACTOR REFRACTOR/LENS TYPE ANODIZED ALUMINUM REFLECTOR WP2 MODEL
Datasheet
Description
13 INCH W X 7-1/4 INCH D X 9 INCH H SIZE FADE RESISTANT METALLIC ARCHITECTURAL BRONZE FINISH UL, CUL APPROVAL HPF REACTOR BALLAST TYPE 1 LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE GLASS REFRACTOR REFRACTOR/LENS TYPE ANODIZED ALUMINUM REFLECTOR WP2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP2SH70 - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP2SH70
Outdoor Wall Light WP2SH70
13 INCH W X 7-1/4 INCH D X 9 INCH H SIZE FADE RESISTANT METALLIC ARCHITECTURAL BRONZE FINISH UL, CUL APPROVAL HPF REACTOR BALLAST TYPE 1 LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE GLASS REFRACTOR REFRACTOR/LENS TYPE ANODIZED ALUMINUM REFLECTOR WP2 MODEL
  • 13 INCH W X 7-1/4 INCH D X 9 INCH H SIZE
  • FADE RESISTANT METALLIC ARCHITECTURAL BRONZE FINISH
  • UL, CUL APPROVAL
  • HPF REACTOR BALLAST TYPE
  • 1 LAMP INCLUDED
  • ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 70 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • HEAT RESISTANT PRISMATIC BOROSILICATE GLASS REFRACTOR REFRACTOR/LENS TYPE
  • ANODIZED ALUMINUM REFLECTOR
  • WP2 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP2SH70
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details