RAB Lighting Outdoor Wall Light WP2LED24NW/PC

Description
14 INCH W X 7-1/2 INCH D X 9 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 24 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT GASKET MATERIAL SILICONE DRIVER INPUT POWER 25 W LAMP INTENSITY 2911 LUMEN COLOR TEMPERATURE 4000 K (NEUTRAL) COLOR RENDERING INDEX 83 LAMP LIFE 100000 HR APPLICATION WET LOCATION
Description
14 INCH W X 7-1/2 INCH D X 9 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 24 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT GASKET MATERIAL SILICONE DRIVER INPUT POWER 25 W LAMP INTENSITY 2911 LUMEN COLOR TEMPERATURE 4000 K (NEUTRAL) COLOR RENDERING INDEX 83 LAMP LIFE 100000 HR APPLICATION WET LOCATION

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP2LED24NW/PC - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP2LED24NW/PC
Outdoor Wall Light WP2LED24NW/PC
14 INCH W X 7-1/2 INCH D X 9 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 24 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT GASKET MATERIAL SILICONE DRIVER INPUT POWER 25 W LAMP INTENSITY 2911 LUMEN COLOR TEMPERATURE 4000 K (NEUTRAL) COLOR RENDERING INDEX 83 LAMP LIFE 100000 HR APPLICATION WET LOCATION
  • 14 INCH W X 7-1/2 INCH D X 9 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 24 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • HEAT RESISTANT PRISMATIC BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • GASKET MATERIAL SILICONE
  • DRIVER INPUT POWER 25 W
  • LAMP INTENSITY 2911 LUMEN
  • COLOR TEMPERATURE 4000 K (NEUTRAL)
  • COLOR RENDERING INDEX 83
  • LAMP LIFE 100000 HR
  • APPLICATION WET LOCATION
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP2LED24NW/PC
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details