RAB Lighting Outdoor Wall Light WP2LED24N/PC

Description
PHOTOCELL TYPE 14 INCH W X 7-1/2 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 24 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT REFLECTOR MATERIAL HIGH GLOSS WHITE ALUMINUM INTENSITY 2911 LUMEN COLOR TEMPERATURE 4000 K (NEUTRAL) RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 83 CURRENT RATING 0.25 AMPERE MOUNTING WALL INCLUDES 120 V BUTTON PHOTOCELL APPLIC
Description
PHOTOCELL TYPE 14 INCH W X 7-1/2 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 24 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT REFLECTOR MATERIAL HIGH GLOSS WHITE ALUMINUM INTENSITY 2911 LUMEN COLOR TEMPERATURE 4000 K (NEUTRAL) RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 83 CURRENT RATING 0.25 AMPERE MOUNTING WALL INCLUDES 120 V BUTTON PHOTOCELL APPLIC

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP2LED24N/PC - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP2LED24N/PC
Outdoor Wall Light WP2LED24N/PC
PHOTOCELL TYPE 14 INCH W X 7-1/2 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 24 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT REFLECTOR MATERIAL HIGH GLOSS WHITE ALUMINUM INTENSITY 2911 LUMEN COLOR TEMPERATURE 4000 K (NEUTRAL) RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 83 CURRENT RATING 0.25 AMPERE MOUNTING WALL INCLUDES 120 V BUTTON PHOTOCELL APPLIC
  • PHOTOCELL TYPE
  • 14 INCH W X 7-1/2 INCH D X 9 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 24 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • HEAT RESISTANT PRISMATIC BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • REFLECTOR MATERIAL HIGH GLOSS WHITE ALUMINUM
  • INTENSITY 2911 LUMEN
  • COLOR TEMPERATURE 4000 K (NEUTRAL)
  • RATED LIFE IN HOUR 100000
  • COLOR RENDERING INDEX 83
  • CURRENT RATING 0.25 AMPERE
  • MOUNTING WALL
  • INCLUDES 120 V BUTTON PHOTOCELL
  • APPLIC
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP2LED24N/PC
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details