RAB Lighting Outdoor Wall Light WP2H125PSQ/QR

Description
14 INCH L X 7 1/4 INCH W X 9 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17/HBU MEDIUM BASE METAL HALIDE LAMP TYPE 125 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE TEMPERED GLASS REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND INCLUDES QUARTZ RESTRIKE WP2 MODEL
Datasheet
Description
14 INCH L X 7 1/4 INCH W X 9 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17/HBU MEDIUM BASE METAL HALIDE LAMP TYPE 125 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE TEMPERED GLASS REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND INCLUDES QUARTZ RESTRIKE WP2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP2H125PSQ/QR - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP2H125PSQ/QR
Outdoor Wall Light WP2H125PSQ/QR
14 INCH L X 7 1/4 INCH W X 9 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17/HBU MEDIUM BASE METAL HALIDE LAMP TYPE 125 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE TEMPERED GLASS REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND INCLUDES QUARTZ RESTRIKE WP2 MODEL
  • 14 INCH L X 7 1/4 INCH W X 9 INCH H SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17/HBU MEDIUM BASE METAL HALIDE LAMP TYPE
  • 125 W LAMP WATTAGE
  • PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • HEAT RESISTANT PRISMATIC BOROSILICATE TEMPERED GLASS REFRACTOR REFRACTOR/LENS TYPE
  • RAB[R] BRAND
  • INCLUDES QUARTZ RESTRIKE
  • WP2 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP2H125PSQ/QR
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type Metal Halide
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details