RAB Lighting Outdoor Wall Light WP2FCH70QT/PC

Description
FULL CUTOFF TYPE 14 INCH L X 9 1/4 INCH W X 9 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL HX-HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE RAB[R] BRAND INCLUDES BUTTON PHOTOCELL WP2FC MODEL
Datasheet
Description
FULL CUTOFF TYPE 14 INCH L X 9 1/4 INCH W X 9 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL HX-HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE RAB[R] BRAND INCLUDES BUTTON PHOTOCELL WP2FC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP2FCH70QT/PC - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP2FCH70QT/PC
Outdoor Wall Light WP2FCH70QT/PC
FULL CUTOFF TYPE 14 INCH L X 9 1/4 INCH W X 9 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL HX-HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE RAB[R] BRAND INCLUDES BUTTON PHOTOCELL WP2FC MODEL
  • FULL CUTOFF TYPE
  • 14 INCH L X 9 1/4 INCH W X 9 INCH H SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • HX-HPF, QUAD TAP, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 70 W LAMP WATTAGE
  • PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • RAB[R] BRAND
  • INCLUDES BUTTON PHOTOCELL
  • WP2FC MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP2FCH70QT/PC
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type Metal Halide
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details