RAB Lighting Outdoor Wall Light WP2CSH100QTW

Description
CUTOFF TYPE 14 INCH L X 8-1/2 INCH W X 9 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL HX-HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE GLASS REFRACTOR, TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM LAMP INTENSITY 9500 LUMEN EFFICACY 83 LPW EFFICIENCY 87 PERCENT INPUT POWER RATING 115 W WP2C MODEL
Datasheet
Description
CUTOFF TYPE 14 INCH L X 8-1/2 INCH W X 9 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL HX-HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE GLASS REFRACTOR, TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM LAMP INTENSITY 9500 LUMEN EFFICACY 83 LPW EFFICIENCY 87 PERCENT INPUT POWER RATING 115 W WP2C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP2CSH100QTW - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP2CSH100QTW
Outdoor Wall Light WP2CSH100QTW
CUTOFF TYPE 14 INCH L X 8-1/2 INCH W X 9 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL HX-HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE GLASS REFRACTOR, TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM LAMP INTENSITY 9500 LUMEN EFFICACY 83 LPW EFFICIENCY 87 PERCENT INPUT POWER RATING 115 W WP2C MODEL
  • CUTOFF TYPE
  • 14 INCH L X 8-1/2 INCH W X 9 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • HX-HPF, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • HEAT RESISTANT PRISMATIC BOROSILICATE GLASS REFRACTOR, TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM
  • LAMP INTENSITY 9500 LUMEN
  • EFFICACY 83 LPW
  • EFFICIENCY 87 PERCENT
  • INPUT POWER RATING 115 W
  • WP2C MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP2CSH100QTW
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details