RAB Lighting Outdoor Wall Light WP2CH150PSQW

Description
CUTOFF TYPE 14 INCH W X 8-1/2 INCH D X 9 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17/U MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE GLASS REFRACTOR, TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM LAMP INTENSITY 14000 LUMEN EFFICACY 74 LPW EFFICIENCY 79 PERCENT INPUT POWER RATING 190 W WP2C MODEL
Datasheet
Description
CUTOFF TYPE 14 INCH W X 8-1/2 INCH D X 9 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17/U MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE GLASS REFRACTOR, TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM LAMP INTENSITY 14000 LUMEN EFFICACY 74 LPW EFFICIENCY 79 PERCENT INPUT POWER RATING 190 W WP2C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP2CH150PSQW - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP2CH150PSQW
Outdoor Wall Light WP2CH150PSQW
CUTOFF TYPE 14 INCH W X 8-1/2 INCH D X 9 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17/U MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT PRISMATIC BOROSILICATE GLASS REFRACTOR, TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM LAMP INTENSITY 14000 LUMEN EFFICACY 74 LPW EFFICIENCY 79 PERCENT INPUT POWER RATING 190 W WP2C MODEL
  • CUTOFF TYPE
  • 14 INCH W X 8-1/2 INCH D X 9 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17/U MEDIUM BASE METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • HEAT RESISTANT PRISMATIC BOROSILICATE GLASS REFRACTOR, TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM
  • LAMP INTENSITY 14000 LUMEN
  • EFFICACY 74 LPW
  • EFFICIENCY 79 PERCENT
  • INPUT POWER RATING 190 W
  • WP2C MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP2CH150PSQW
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type Metal Halide
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details