RAB Lighting Outdoor Wall Light WP2CF42MS

Description
CUTOFF, SECURITY LIGHT TYPE 14 INCH W X 6-1/2 INCH D X 9 INCH H SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL ELECTRONIC, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE VANDAL RESISTANT LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM LAMP INTENSITY 3200 LUMEN EFFICACY 70 LPW EFFICIENCY 91 PERCENT INPUT POWER RATING 46 W INCLUDES MINI SENSOR WP2C MODEL
Datasheet
Description
CUTOFF, SECURITY LIGHT TYPE 14 INCH W X 6-1/2 INCH D X 9 INCH H SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL ELECTRONIC, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE VANDAL RESISTANT LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM LAMP INTENSITY 3200 LUMEN EFFICACY 70 LPW EFFICIENCY 91 PERCENT INPUT POWER RATING 46 W INCLUDES MINI SENSOR WP2C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP2CF42MS - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP2CF42MS
Outdoor Wall Light WP2CF42MS
CUTOFF, SECURITY LIGHT TYPE 14 INCH W X 6-1/2 INCH D X 9 INCH H SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL ELECTRONIC, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE VANDAL RESISTANT LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM LAMP INTENSITY 3200 LUMEN EFFICACY 70 LPW EFFICIENCY 91 PERCENT INPUT POWER RATING 46 W INCLUDES MINI SENSOR WP2C MODEL
  • CUTOFF, SECURITY LIGHT TYPE
  • 14 INCH W X 6-1/2 INCH D X 9 INCH H SIZE
  • BRONZE FINISH
  • UL (CANADA AND US) APPROVAL
  • ELECTRONIC, HPF, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE
  • 42 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • VANDAL RESISTANT LENS REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM
  • LAMP INTENSITY 3200 LUMEN
  • EFFICACY 70 LPW
  • EFFICIENCY 91 PERCENT
  • INPUT POWER RATING 46 W
  • INCLUDES MINI SENSOR
  • WP2C MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP2CF42MS
Product Name Outdoor Wall Light
Application Outdoor; Security
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details