RAB Lighting Outdoor Wall Light WP1LED30/PC

Description
PHOTOCELL TYPE 8-1/2 INCH W X 7-1/2 INCH D X 8-1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 30 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HIGH IMPACT/PRISMATIC/UV- STABILIZED POLYCARBONATE REFRACTOR LENS REFRACTOR/LENS TYPE ROHS COMPLIANT REFLECTOR MATERIAL HIGH GLOSS WHITE ALUMINUM INTENSITY 3060 LUMEN COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 83 CURRENT RATING 0.25 AMPERE MOUNTING WALL INCLUDES 120 V BUTTON PHOTOCELL APPLICATION WET
Description
PHOTOCELL TYPE 8-1/2 INCH W X 7-1/2 INCH D X 8-1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 30 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HIGH IMPACT/PRISMATIC/UV- STABILIZED POLYCARBONATE REFRACTOR LENS REFRACTOR/LENS TYPE ROHS COMPLIANT REFLECTOR MATERIAL HIGH GLOSS WHITE ALUMINUM INTENSITY 3060 LUMEN COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 83 CURRENT RATING 0.25 AMPERE MOUNTING WALL INCLUDES 120 V BUTTON PHOTOCELL APPLICATION WET

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP1LED30/PC - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP1LED30/PC
Outdoor Wall Light WP1LED30/PC
PHOTOCELL TYPE 8-1/2 INCH W X 7-1/2 INCH D X 8-1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 30 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HIGH IMPACT/PRISMATIC/UV- STABILIZED POLYCARBONATE REFRACTOR LENS REFRACTOR/LENS TYPE ROHS COMPLIANT REFLECTOR MATERIAL HIGH GLOSS WHITE ALUMINUM INTENSITY 3060 LUMEN COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 83 CURRENT RATING 0.25 AMPERE MOUNTING WALL INCLUDES 120 V BUTTON PHOTOCELL APPLICATION WET
  • PHOTOCELL TYPE
  • 8-1/2 INCH W X 7-1/2 INCH D X 8-1/2 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 30 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • HIGH IMPACT/PRISMATIC/UV-STABILIZED POLYCARBONATE REFRACTOR LENS REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • REFLECTOR MATERIAL HIGH GLOSS WHITE ALUMINUM
  • INTENSITY 3060 LUMEN
  • COLOR TEMPERATURE 5000 K
  • RATED LIFE IN HOUR 100000
  • COLOR RENDERING INDEX 83
  • CURRENT RATING 0.25 AMPERE
  • MOUNTING WALL
  • INCLUDES 120 V BUTTON PHOTOCELL
  • APPLICATION WET
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP1LED30/PC
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details