RAB Lighting Outdoor Wall Light WP1H70W

Description
COMPACT, PERIMETER, SECURITY LIGHT TYPE 8-1/2 INCH L X 8-5/8 INCH H X 7-1/2 INCH D SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL HX-NPF, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE UV STABILIZED VANDAL RESISTANT PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM LAMP LIFE 15000 HR LIGHT INTENSITY 5600 LUMEN WP1 MODEL
Datasheet
Description
COMPACT, PERIMETER, SECURITY LIGHT TYPE 8-1/2 INCH L X 8-5/8 INCH H X 7-1/2 INCH D SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL HX-NPF, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE UV STABILIZED VANDAL RESISTANT PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM LAMP LIFE 15000 HR LIGHT INTENSITY 5600 LUMEN WP1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP1H70W - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP1H70W
Outdoor Wall Light WP1H70W
COMPACT, PERIMETER, SECURITY LIGHT TYPE 8-1/2 INCH L X 8-5/8 INCH H X 7-1/2 INCH D SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL HX-NPF, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE UV STABILIZED VANDAL RESISTANT PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM LAMP LIFE 15000 HR LIGHT INTENSITY 5600 LUMEN WP1 MODEL
  • COMPACT, PERIMETER, SECURITY LIGHT TYPE
  • 8-1/2 INCH L X 8-5/8 INCH H X 7-1/2 INCH D SIZE
  • CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • HX-NPF, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 70 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • UV STABILIZED VANDAL RESISTANT PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM
  • LAMP LIFE 15000 HR
  • LIGHT INTENSITY 5600 LUMEN
  • WP1 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP1H70W
Product Name Outdoor Wall Light
Application Outdoor; Security
Lamp Type Metal Halide
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details