RAB Lighting Outdoor Wall Light WP1GSN50/PC

Description
COMPACT TYPE 8-1/2 INCH W X 8-5/8 INCH H SIZE ARCHITECTURAL BRONZE POLYESTER POWDER COATED FINISH R-NPF BALLAST TYPE 1 LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE GLASS LENS REFRACTOR/LENS TYPE WITH PHOTOCONTROL WP1 MODEL
Datasheet
Description
COMPACT TYPE 8-1/2 INCH W X 8-5/8 INCH H SIZE ARCHITECTURAL BRONZE POLYESTER POWDER COATED FINISH R-NPF BALLAST TYPE 1 LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE GLASS LENS REFRACTOR/LENS TYPE WITH PHOTOCONTROL WP1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP1GSN50/PC - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP1GSN50/PC
Outdoor Wall Light WP1GSN50/PC
COMPACT TYPE 8-1/2 INCH W X 8-5/8 INCH H SIZE ARCHITECTURAL BRONZE POLYESTER POWDER COATED FINISH R-NPF BALLAST TYPE 1 LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE GLASS LENS REFRACTOR/LENS TYPE WITH PHOTOCONTROL WP1 MODEL
  • COMPACT TYPE
  • 8-1/2 INCH W X 8-5/8 INCH H SIZE
  • ARCHITECTURAL BRONZE POLYESTER POWDER COATED FINISH
  • R-NPF BALLAST TYPE
  • 1 LAMP INCLUDED
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 50 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • GLASS LENS REFRACTOR/LENS TYPE
  • WITH PHOTOCONTROL
  • WP1 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP1GSN50/PC
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details