RAB Lighting Outdoor Wall Light WP1GSN100

Description
COMPACT, PERIMETER, SECURITY LIGHT TYPE 8-1/2 INCH L X 8-5/8 INCH H X 7-1/2 INCH D SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL R-NPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE PRISMATIC GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM LAMP LIFE 24000 HR LIGHT INTENSITY 9500 LUMEN WP1G MODEL
Datasheet
Description
COMPACT, PERIMETER, SECURITY LIGHT TYPE 8-1/2 INCH L X 8-5/8 INCH H X 7-1/2 INCH D SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL R-NPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE PRISMATIC GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM LAMP LIFE 24000 HR LIGHT INTENSITY 9500 LUMEN WP1G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP1GSN100 - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP1GSN100
Outdoor Wall Light WP1GSN100
COMPACT, PERIMETER, SECURITY LIGHT TYPE 8-1/2 INCH L X 8-5/8 INCH H X 7-1/2 INCH D SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL R-NPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE PRISMATIC GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM LAMP LIFE 24000 HR LIGHT INTENSITY 9500 LUMEN WP1G MODEL
  • COMPACT, PERIMETER, SECURITY LIGHT TYPE
  • 8-1/2 INCH L X 8-5/8 INCH H X 7-1/2 INCH D SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • R-NPF BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • PRISMATIC GLASS LENS REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM
  • LAMP LIFE 24000 HR
  • LIGHT INTENSITY 9500 LUMEN
  • WP1G MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP1GSN100
Product Name Outdoor Wall Light
Application Outdoor; Security
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details