RAB Lighting Outdoor Wall Light WP1FCSN150W/PC

Description
FULL CUTOFF TYPE 10 3/8 INCH L X 9 1/4 INCH W X 9 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL R-NPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE RAB[R] BRAND INCLUDES BUTTON PHOTOCELL WP1FC MODEL
Datasheet
Description
FULL CUTOFF TYPE 10 3/8 INCH L X 9 1/4 INCH W X 9 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL R-NPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE RAB[R] BRAND INCLUDES BUTTON PHOTOCELL WP1FC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP1FCSN150W/PC - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP1FCSN150W/PC
Outdoor Wall Light WP1FCSN150W/PC
FULL CUTOFF TYPE 10 3/8 INCH L X 9 1/4 INCH W X 9 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL R-NPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE RAB[R] BRAND INCLUDES BUTTON PHOTOCELL WP1FC MODEL
  • FULL CUTOFF TYPE
  • 10 3/8 INCH L X 9 1/4 INCH W X 9 INCH H SIZE
  • CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • R-NPF BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • RAB[R] BRAND
  • INCLUDES BUTTON PHOTOCELL
  • WP1FC MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP1FCSN150W/PC
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details