FULL CUTOFF, PERIMETER, SECURITY LIGHT TYPE
10-3/8 INCH L X 9 INCH H X 9-1/4 INCH D SIZE
CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
HX-HPF, QUAD TAP, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
THERMAL SHOCK RESISTANT FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
APPLICATION WET LOCATION
REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM
LAMP LIFE 15000 HR
LIGHT INTENSITY 5600 LUMEN
WP1FC MODEL
RAB Lighting
Done
Datasheet
Description
FULL CUTOFF, PERIMETER, SECURITY LIGHT TYPE
10-3/8 INCH L X 9 INCH H X 9-1/4 INCH D SIZE
CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
HX-HPF, QUAD TAP, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
THERMAL SHOCK RESISTANT FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
APPLICATION WET LOCATION
REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM
LAMP LIFE 15000 HR
LIGHT INTENSITY 5600 LUMEN
WP1FC MODEL
FULL CUTOFF, PERIMETER, SECURITY LIGHT TYPE
10-3/8 INCH L X 9 INCH H X 9-1/4 INCH D SIZE
CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
HX-HPF, QUAD TAP, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
THERMAL SHOCK RESISTANT FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
APPLICATION WET LOCATION
REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM
LAMP LIFE 15000 HR
LIGHT INTENSITY 5600 LUMEN
WP1FC MODEL
FULL CUTOFF, PERIMETER, SECURITY LIGHT TYPE
10-3/8 INCH L X 9 INCH H X 9-1/4 INCH D SIZE
CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
HX-HPF, QUAD TAP, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
THERMAL SHOCK RESISTANT FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
APPLICATION WET LOCATION
REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM