RAB Lighting Outdoor Wall Light WP1CSN50/PC

Description
CUTOFF, PERIMETER, SECURITY LIGHT TYPE 8-1/2 INCH L X 8-5/8 INCH H X 7-1/2 INCH D SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL R-NPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE THERMAL SHOCK RESISTANT FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM LAMP LIFE 24000 HR LIGHT INTENSITY 4000 LUMEN INCLUDES 120 V BUTTON PHOTOCELL, 30 DEGREE CUT OFF STRIP WP1C MODEL
Datasheet
Description
CUTOFF, PERIMETER, SECURITY LIGHT TYPE 8-1/2 INCH L X 8-5/8 INCH H X 7-1/2 INCH D SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL R-NPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE THERMAL SHOCK RESISTANT FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM LAMP LIFE 24000 HR LIGHT INTENSITY 4000 LUMEN INCLUDES 120 V BUTTON PHOTOCELL, 30 DEGREE CUT OFF STRIP WP1C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP1CSN50/PC - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP1CSN50/PC
Outdoor Wall Light WP1CSN50/PC
CUTOFF, PERIMETER, SECURITY LIGHT TYPE 8-1/2 INCH L X 8-5/8 INCH H X 7-1/2 INCH D SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL R-NPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE THERMAL SHOCK RESISTANT FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM LAMP LIFE 24000 HR LIGHT INTENSITY 4000 LUMEN INCLUDES 120 V BUTTON PHOTOCELL, 30 DEGREE CUT OFF STRIP WP1C MODEL
  • CUTOFF, PERIMETER, SECURITY LIGHT TYPE
  • 8-1/2 INCH L X 8-5/8 INCH H X 7-1/2 INCH D SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • R-NPF BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 50 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • THERMAL SHOCK RESISTANT FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM
  • LAMP LIFE 24000 HR
  • LIGHT INTENSITY 4000 LUMEN
  • INCLUDES 120 V BUTTON PHOTOCELL, 30 DEGREE CUT OFF STRIP
  • WP1C MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP1CSN50/PC
Product Name Outdoor Wall Light
Application Outdoor; Security
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details