RAB Lighting Outdoor Wall Light WP1CH70

Description
CUTOFF, PERIMETER, SECURITY LIGHT TYPE 8-1/2 INCH L X 8-5/8 INCH H X 7-1/2 INCH D SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL HX-NPF, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE THERMAL SHOCK RESISTANT FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM LAMP LIFE 15000 HR LIGHT INTENSITY 5600 LUMEN INCLUDES 30 DEGREE CUT OFF STRIP WP1C MODEL
Datasheet
Description
CUTOFF, PERIMETER, SECURITY LIGHT TYPE 8-1/2 INCH L X 8-5/8 INCH H X 7-1/2 INCH D SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL HX-NPF, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE THERMAL SHOCK RESISTANT FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM LAMP LIFE 15000 HR LIGHT INTENSITY 5600 LUMEN INCLUDES 30 DEGREE CUT OFF STRIP WP1C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP1CH70 - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP1CH70
Outdoor Wall Light WP1CH70
CUTOFF, PERIMETER, SECURITY LIGHT TYPE 8-1/2 INCH L X 8-5/8 INCH H X 7-1/2 INCH D SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL HX-NPF, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE THERMAL SHOCK RESISTANT FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM LAMP LIFE 15000 HR LIGHT INTENSITY 5600 LUMEN INCLUDES 30 DEGREE CUT OFF STRIP WP1C MODEL
  • CUTOFF, PERIMETER, SECURITY LIGHT TYPE
  • 8-1/2 INCH L X 8-5/8 INCH H X 7-1/2 INCH D SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • HX-NPF, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 70 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • THERMAL SHOCK RESISTANT FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM
  • LAMP LIFE 15000 HR
  • LIGHT INTENSITY 5600 LUMEN
  • INCLUDES 30 DEGREE CUT OFF STRIP
  • WP1C MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP1CH70
Product Name Outdoor Wall Light
Application Outdoor; Security
Lamp Type Metal Halide
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details