RAB Lighting Outdoor Wall Light WP1CF42W/PC

Description
COMPACT TYPE 8-1/2 INCH W X 8-5/8 INCH H SIZE ARCHITECTURAL WHITE POLYESTER POWDER COATED FINISH ELECTRONIC, QUAD TAP BALLAST TYPE 1 LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE 120/208/240/277 V LAMP/BALLAST VOLTAGE GLASS LENS REFRACTOR/LENS TYPE WITH PHOTOCONTROL WP1 MODEL
Datasheet
Description
COMPACT TYPE 8-1/2 INCH W X 8-5/8 INCH H SIZE ARCHITECTURAL WHITE POLYESTER POWDER COATED FINISH ELECTRONIC, QUAD TAP BALLAST TYPE 1 LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE 120/208/240/277 V LAMP/BALLAST VOLTAGE GLASS LENS REFRACTOR/LENS TYPE WITH PHOTOCONTROL WP1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP1CF42W/PC - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WP1CF42W/PC
Outdoor Wall Light WP1CF42W/PC
COMPACT TYPE 8-1/2 INCH W X 8-5/8 INCH H SIZE ARCHITECTURAL WHITE POLYESTER POWDER COATED FINISH ELECTRONIC, QUAD TAP BALLAST TYPE 1 LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE 120/208/240/277 V LAMP/BALLAST VOLTAGE GLASS LENS REFRACTOR/LENS TYPE WITH PHOTOCONTROL WP1 MODEL
  • COMPACT TYPE
  • 8-1/2 INCH W X 8-5/8 INCH H SIZE
  • ARCHITECTURAL WHITE POLYESTER POWDER COATED FINISH
  • ELECTRONIC, QUAD TAP BALLAST TYPE
  • 1 LAMP INCLUDED
  • COMPACT FLUORESCENT LAMP TYPE
  • 42 W LAMP WATTAGE
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • GLASS LENS REFRACTOR/LENS TYPE
  • WITH PHOTOCONTROL
  • WP1 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WP1CF42W/PC
Product Name Outdoor Wall Light
Application Outdoor
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details