RAB Lighting Lighting Fixture VXLED26YDG

Description
6 INCH DIA X 11-1/4 INCH H SIZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ANSI C78.377-2008 APPLICABLE STANDARD CEILING, (3) 1/2 INCH HUB MOUNTING VAPORPROOF LIGHT FIXTURE LED LAMP TYPE 26 W LAMP WATTAGE 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR 1401 LUMEN INTENSITY WET LOCATION AREA CLASSIFICATION ROHS COMPLIANT GASKET MATERIAL SILICONE CURRENT RATING 0.25/0.14/0.13/0.11 AMPERE POWER RATING 26 W COLOR TEMPERATURE 3000 K COLOR RENDERING INDEX 81 TEMPERATURE RATING 35 DEG C
Datasheet
Description
6 INCH DIA X 11-1/4 INCH H SIZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ANSI C78.377-2008 APPLICABLE STANDARD CEILING, (3) 1/2 INCH HUB MOUNTING VAPORPROOF LIGHT FIXTURE LED LAMP TYPE 26 W LAMP WATTAGE 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR 1401 LUMEN INTENSITY WET LOCATION AREA CLASSIFICATION ROHS COMPLIANT GASKET MATERIAL SILICONE CURRENT RATING 0.25/0.14/0.13/0.11 AMPERE POWER RATING 26 W COLOR TEMPERATURE 3000 K COLOR RENDERING INDEX 81 TEMPERATURE RATING 35 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - VXLED26YDG - RAB Lighting
Northvale, NJ, USA
Lighting Fixture
VXLED26YDG
Lighting Fixture VXLED26YDG
6 INCH DIA X 11-1/4 INCH H SIZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ANSI C78.377-2008 APPLICABLE STANDARD CEILING, (3) 1/2 INCH HUB MOUNTING VAPORPROOF LIGHT FIXTURE LED LAMP TYPE 26 W LAMP WATTAGE 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR 1401 LUMEN INTENSITY WET LOCATION AREA CLASSIFICATION ROHS COMPLIANT GASKET MATERIAL SILICONE CURRENT RATING 0.25/0.14/0.13/0.11 AMPERE POWER RATING 26 W COLOR TEMPERATURE 3000 K COLOR RENDERING INDEX 81 TEMPERATURE RATING 35 DEG C
  • 6 INCH DIA X 11-1/4 INCH H SIZE
  • POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • ANSI C78.377-2008 APPLICABLE STANDARD
  • CEILING, (3) 1/2 INCH HUB MOUNTING
  • VAPORPROOF LIGHT FIXTURE
  • LED LAMP TYPE
  • 26 W LAMP WATTAGE
  • 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100000 LIFE IN HOUR
  • 1401 LUMEN INTENSITY
  • WET LOCATION AREA CLASSIFICATION
  • ROHS COMPLIANT
  • GASKET MATERIAL SILICONE
  • CURRENT RATING 0.25/0.14/0.13/0.11 AMPERE
  • POWER RATING 26 W
  • COLOR TEMPERATURE 3000 K
  • COLOR RENDERING INDEX 81
  • TEMPERATURE RATING 35 DEG C
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VXLED26YDG
Product Name Lighting Fixture
Fixture Type Ceiling Fixtures; Other; Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details