RAB Lighting Vaporproof Incandescent Fixture with Globe and Guard VXLED26DG/UP

Description
1/2 INCH NPS HUB SIZE 3 HUB(S) UL APPROVAL CEILING/UPLIGHT MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL NATURAL SHOT BLASTED HOUSING FINISH SHOT BLASTED GUARD FINISH FROSTED GLOBE COLOR LVAPOR[TM] BRAND APPLICATION WET LOCATION COLOR TEMPERATURE IN KELVIN 4900 (COOL) COLOR RENDERING INDEX 68 INITIAL INTENSITY 2004 LUMEN SIZE 6 INCH DIA X 11-1/4 INCH H LAMP LIFE 100000 HR INCLUDES HIGH TEMPERATURE SILICONE GASKET VXLED MODEL
Datasheet
Description
1/2 INCH NPS HUB SIZE 3 HUB(S) UL APPROVAL CEILING/UPLIGHT MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL NATURAL SHOT BLASTED HOUSING FINISH SHOT BLASTED GUARD FINISH FROSTED GLOBE COLOR LVAPOR[TM] BRAND APPLICATION WET LOCATION COLOR TEMPERATURE IN KELVIN 4900 (COOL) COLOR RENDERING INDEX 68 INITIAL INTENSITY 2004 LUMEN SIZE 6 INCH DIA X 11-1/4 INCH H LAMP LIFE 100000 HR INCLUDES HIGH TEMPERATURE SILICONE GASKET VXLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VXLED26DG/UP - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe and Guard
VXLED26DG/UP
Vaporproof Incandescent Fixture with Globe and Guard VXLED26DG/UP
1/2 INCH NPS HUB SIZE 3 HUB(S) UL APPROVAL CEILING/UPLIGHT MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL NATURAL SHOT BLASTED HOUSING FINISH SHOT BLASTED GUARD FINISH FROSTED GLOBE COLOR LVAPOR[TM] BRAND APPLICATION WET LOCATION COLOR TEMPERATURE IN KELVIN 4900 (COOL) COLOR RENDERING INDEX 68 INITIAL INTENSITY 2004 LUMEN SIZE 6 INCH DIA X 11-1/4 INCH H LAMP LIFE 100000 HR INCLUDES HIGH TEMPERATURE SILICONE GASKET VXLED MODEL
  • 1/2 INCH NPS HUB SIZE
  • 3 HUB(S)
  • UL APPROVAL
  • CEILING/UPLIGHT MOUNTING
  • LED LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • NATURAL SHOT BLASTED HOUSING FINISH
  • SHOT BLASTED GUARD FINISH
  • FROSTED GLOBE COLOR
  • LVAPOR[TM] BRAND
  • APPLICATION WET LOCATION
  • COLOR TEMPERATURE IN KELVIN 4900 (COOL)
  • COLOR RENDERING INDEX 68
  • INITIAL INTENSITY 2004 LUMEN
  • SIZE 6 INCH DIA X 11-1/4 INCH H
  • LAMP LIFE 100000 HR
  • INCLUDES HIGH TEMPERATURE SILICONE GASKET
  • VXLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VXLED26DG/UP
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details