RAB Lighting Vaporproof Incandescent Fixture with Globe and Guard VXLED13NDG-3/4

Description
UL, UL (CANADA AND USA) APPROVAL CEILING MOUNTING LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH THERMAL SHOCK RESISTANT GLASS GLOBE MATERIAL FROSTED GLOBE COLOR LAMP INTENSITY 595 LUMEN COLOR TEMPERATURE 4000 K (COOL) COLOR RENDERING INDEX 88 LAMP LIFE 100000 HR INCLUDES HIGH TEMPERATURE SILICONE GASKET REFLECTOR MATERIAL HIGH QUALITY HYDROFORMED SEMI-SPECULAR ALUMINUM APPLICATION WET LOCATION
Datasheet
Description
UL, UL (CANADA AND USA) APPROVAL CEILING MOUNTING LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH THERMAL SHOCK RESISTANT GLASS GLOBE MATERIAL FROSTED GLOBE COLOR LAMP INTENSITY 595 LUMEN COLOR TEMPERATURE 4000 K (COOL) COLOR RENDERING INDEX 88 LAMP LIFE 100000 HR INCLUDES HIGH TEMPERATURE SILICONE GASKET REFLECTOR MATERIAL HIGH QUALITY HYDROFORMED SEMI-SPECULAR ALUMINUM APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VXLED13NDG-3/4 - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe and Guard
VXLED13NDG-3/4
Vaporproof Incandescent Fixture with Globe and Guard VXLED13NDG-3/4
UL, UL (CANADA AND USA) APPROVAL CEILING MOUNTING LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL NATURAL HOUSING FINISH THERMAL SHOCK RESISTANT GLASS GLOBE MATERIAL FROSTED GLOBE COLOR LAMP INTENSITY 595 LUMEN COLOR TEMPERATURE 4000 K (COOL) COLOR RENDERING INDEX 88 LAMP LIFE 100000 HR INCLUDES HIGH TEMPERATURE SILICONE GASKET REFLECTOR MATERIAL HIGH QUALITY HYDROFORMED SEMI-SPECULAR ALUMINUM APPLICATION WET LOCATION
  • UL, UL (CANADA AND USA) APPROVAL
  • CEILING MOUNTING
  • LED LAMP TYPE
  • 13 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • NATURAL HOUSING FINISH
  • THERMAL SHOCK RESISTANT GLASS GLOBE MATERIAL
  • FROSTED GLOBE COLOR
  • LAMP INTENSITY 595 LUMEN
  • COLOR TEMPERATURE 4000 K (COOL)
  • COLOR RENDERING INDEX 88
  • LAMP LIFE 100000 HR
  • INCLUDES HIGH TEMPERATURE SILICONE GASKET
  • REFLECTOR MATERIAL HIGH QUALITY HYDROFORMED SEMI-SPECULAR ALUMINUM
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VXLED13NDG-3/4
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details