RAB Lighting Vaporproof Incandescent Fixture with Globe and Guard VXLED13DG

Description
1/2 INCH NPS HUB SIZE 3 HUB(S) UL APPROVAL CEILING MOUNTING LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL NATURAL SHOT BLASTED HOUSING FINISH THERMAL SHOCK RESISTANT GLASS GLOBE MATERIAL SHOT BLASTED GUARD FINISH FROSTED GLOBE COLOR LVAPOR[TM] BRAND APPLICATION WET LOCATION COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR RENDERING INDEX 65 INITIAL INTENSITY 729 LUMEN SIZE 6 INCH DIA X 11-1/4 INCH H LAMP LIFE 100000 HR INCLUDES HIGH TEMPERATURE SILICONE GASKET, HIGH QUALITY HYDROFORMED SEMI SPECUL VXLED MODEL
Datasheet
Description
1/2 INCH NPS HUB SIZE 3 HUB(S) UL APPROVAL CEILING MOUNTING LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL NATURAL SHOT BLASTED HOUSING FINISH THERMAL SHOCK RESISTANT GLASS GLOBE MATERIAL SHOT BLASTED GUARD FINISH FROSTED GLOBE COLOR LVAPOR[TM] BRAND APPLICATION WET LOCATION COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR RENDERING INDEX 65 INITIAL INTENSITY 729 LUMEN SIZE 6 INCH DIA X 11-1/4 INCH H LAMP LIFE 100000 HR INCLUDES HIGH TEMPERATURE SILICONE GASKET, HIGH QUALITY HYDROFORMED SEMI SPECUL VXLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VXLED13DG - RAB Lighting
Northvale, NJ, USA
Vaporproof Incandescent Fixture with Globe and Guard
VXLED13DG
Vaporproof Incandescent Fixture with Globe and Guard VXLED13DG
1/2 INCH NPS HUB SIZE 3 HUB(S) UL APPROVAL CEILING MOUNTING LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL NATURAL SHOT BLASTED HOUSING FINISH THERMAL SHOCK RESISTANT GLASS GLOBE MATERIAL SHOT BLASTED GUARD FINISH FROSTED GLOBE COLOR LVAPOR[TM] BRAND APPLICATION WET LOCATION COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR RENDERING INDEX 65 INITIAL INTENSITY 729 LUMEN SIZE 6 INCH DIA X 11-1/4 INCH H LAMP LIFE 100000 HR INCLUDES HIGH TEMPERATURE SILICONE GASKET, HIGH QUALITY HYDROFORMED SEMI SPECUL VXLED MODEL
  • 1/2 INCH NPS HUB SIZE
  • 3 HUB(S)
  • UL APPROVAL
  • CEILING MOUNTING
  • LED LAMP TYPE
  • 13 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • NATURAL SHOT BLASTED HOUSING FINISH
  • THERMAL SHOCK RESISTANT GLASS GLOBE MATERIAL
  • SHOT BLASTED GUARD FINISH
  • FROSTED GLOBE COLOR
  • LVAPOR[TM] BRAND
  • APPLICATION WET LOCATION
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • COLOR RENDERING INDEX 65
  • INITIAL INTENSITY 729 LUMEN
  • SIZE 6 INCH DIA X 11-1/4 INCH H
  • LAMP LIFE 100000 HR
  • INCLUDES HIGH TEMPERATURE SILICONE GASKET, HIGH QUALITY HYDROFORMED SEMI SPECUL
  • VXLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VXLED13DG
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details